The BLF8G20LS-230V is a 230 W LDMOS power transistor designed for RF applications, specifically optimized for base station use within the frequency range of 1800 MHz to 2000 MHz. It features a high efficiency of up to 31.7% and a power gain of 18 dB, making it suitable for multi-standard and multi-carrier applications. The device operates with a drain-source voltage of up to 65 V and a gate-source voltage range of -0.5 V to +13 V. Thermal performance is enhanced by low thermal resistance, providing stability during operation. The transistor is internally matched for ease of use and includes integrated ESD protection. It is compliant with RoHS regulations, ensuring it meets environmental standards. The BLF8G20LS-230V is packaged in a SOT-1239B ceramic package with six leads, making it suitable for various mounting configurations. Engineers considering this product should note its ruggedness, capable of withstanding load mismatches with a VSWR of up to 10:1 under specified conditions. This transistor is particularly advantageous for applications requiring low memory effects and improved performance in Doherty amplifier configurations.
RF Power Field-Effect Transistor, 1-Element, N-Channel, Metal-oxide Semiconductor FET
RF Mosfet LDMOS 28V 1.8A 1.81GHz ~ 1.88GHz 18dB 55W CDFM6
Win Source Part Number: 1009767-BLF8G20LS-23
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 1.8 A
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 55W
Package / Case: SOT-1239B
Supplier Device Package: CDFM6
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934067961112,BLF8G20
Base Product Number: BLF8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V CDFM6
| Rochester Electronics | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G20LS-230VU | 568-12833-ND | 1009767-BLF8G20LS-230VU | BLF8G20LS-230VU |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | |||
| Package Type | SOT1239 | SOT-1239B | SOT3 | SOT123; SOT-1239B |
| Packing Method | Tray | Tray |