Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770194-BLF8G20LS-220
Packaging: Reel package
Package: SOT-502B
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 1.6A
Gain: 18.9dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Family Name: BLF8G20LS-220
Categories: Discrete Semiconductor Products
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G20LS-220; BLF8G20LS-220U;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RF Power Field-Effect Transistor, 1-Element, N-Channel, Metal-oxide Semiconductor FET
RF Mosfet LDMOS 28V 1.6A 1.81GHz ~ 1.88GHz 18.9dB 55W SOT502B
RF MOSFET LDMOS 28V SOT502B
| Win Source Electronics | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | Transistors | RF Transistors |
| Product Number | 770194-BLF8G20LS-220J | BLF8G20LS-220J | BLF8G20LS-220J-ND | BLF8G20LS-220J |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G20LS-220J | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 55 watts | |||
| Power Gain | 18.9 dB | |||
| Operating Frequency | 1810 to 1880 MHz |