Trans RF MOSFET N-CH 65V 5-Pin SOT-539B T/R Product overview: BLF8G10LS-300PJ from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF8G10LS-300PJ can be used for catalog matching and distributor lookup.
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770189-BLF8G10LS-300
Packaging: Reel package
Package: SOT539B
Frequency: 760.5MHz ~ 800.5MHz
Current - Test: 2A
Gain: 20.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 65W
Family Name: BLF8G10LS-300P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G10LS-300P; BLF8G10LS-300PU;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Power LDMOS transistor
RF MOSFET LDMOS 28V SOT539B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF Transistors |
| Product Number | 285-BLF8G10LS-300PJ | 770189-BLF8G10LS-300PJ | BLF8G10LS-300PJ | BLF8G10LS-300PJ |
| Product Name | 65V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G10LS-300PJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 65 volts | |||
| Transconductance | 0.0150 kS |