RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770186-BLF8G09LS-400
Packaging: Reel package
Package: SOT-1242B
Frequency: 718.5MHz ~ 725.5MHz
Current - Test: 3.4A
Gain: 20.6dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 95W
Family Name: BLF8G09LS-400PW
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM8
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF8G09LS-400PW; BLF8G09LS-400PWU;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V CDFM8
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | BLF8G09LS-400PWJ | 770186-BLF8G09LS-400PWJ | BLF8G09LS-400PWJ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF8G09LS-400PWJ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | ||
| Package Type | SOT1242 | SOT3 | SOT-1242B |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |