Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BLF898SU

Description
Power LDMOS transistor
Request a Quote Datasheet
Description
Power LDMOS transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BLF898SU - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1027895-BLF898SU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1027895-BLF898SU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1027895-BLF898SU
Win Source Part Number: 1027895-BLF898SU Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 120 V Frequency: 470MHz ~ 800MHz Current - Test: 900 mA Gain: 18dB Transistor Type: LDMOS Voltage - Test: 50 V Power - Output: 900W Package / Case: SOT-539B Supplier Device Package: SOT539B ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: BLF898SU-ND,93496003 4112,1603-1133 Base Product Number: BLF898

Win Source Part Number: 1027895-BLF898SU
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 120 V
Frequency: 470MHz ~ 800MHz
Current - Test: 900 mA
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 50 V
Power - Output: 900W
Package / Case: SOT-539B
Supplier Device Package: SOT539B
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: BLF898SU-ND,934960034112,1603-1133
Base Product Number: BLF898

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
285-BLF898SU
MOSFET Transistor 285-BLF898SU
UHF power LDMOS Transistor Product overview: BLF898SU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF898SU can be used for catalog matching and distributor lookup.

UHF power LDMOS Transistor Product overview: BLF898SU from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF898SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF898SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF898SU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF898SU
RF MOSFET LDMOS 50V SOT539B

RF MOSFET LDMOS 50V SOT539B

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BLF898SU 1027895-BLF898SU 285-BLF898SU BLF898SU
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT539 SOT3 SOT539B
Unlock Full Specs
to access all available technical data