Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770182-BLF888DSU
Packaging: Bulk
Package: SOT539B
Frequency: 860MHz
Current - Test: 1.3A
Gain: 21dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF888DS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 104V
Alternative Parts (Cross-Reference): BLF888DS;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Power LDMOS transistor
RF FET LDMOS 104V 21DB SOT539B
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | RF Transistors |
| Product Number | 770182-BLF888DSU | BLF888DSU | 38-BLF888DSU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888DSU | RF FET LDMOS 104V 21DB SOT539B | |
| Output Power | 250 watts | 250 watts |