RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770180-BLF888B,112
Packaging: Tube
Package: SOT539A
Frequency: 860MHz
Current - Test: 1.3A
Gain: 21dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF888B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 104V
Alternative Parts (Cross-Reference): BLF888B;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
BLF888B - UHF POWER LDMOS TRANSI
| Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF MOSFET Transistors |
| Product Number | BLF888B,112 | 770180-BLF888B,112 | BLF888B,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF888B,112 | RF FETs, MOSFETs | |
| Polarity | N-Channel | ||
| Package Type | SOT539A | SOT3 | |
| Packing Method | Tray | Tube; Tube |