Ampleon 65V MOSFET Transistor BLF7G27LS-90P,118

Description
RF FET LDMOS 65V 18.5DB SOT1121B Product overview: BLF7G27LS-90P,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-90P,11 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FET LDMOS 65V 18.5DB SOT1121B Product overview: BLF7G27LS-90P,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-90P,11 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V MOSFET Transistor
285-BLF7G27LS-90P,118
65V MOSFET Transistor 285-BLF7G27LS-90P,118
RF FET LDMOS 65V 18.5DB SOT1121B Product overview: BLF7G27LS-90P,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-90P,11 8 can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 18.5DB SOT1121B Product overview: BLF7G27LS-90P,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-90P,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-90P,118 - 139766-BLF7G27LS-90P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-90P,118
139766-BLF7G27LS-90P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-90P,118 139766-BLF7G27LS-90P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 139766-BLF7G27LS-90P ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 18A Frequency: 2.5GHz to 2.7GHz Current - Test: 720mA Gain: 18.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 16W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 139766-BLF7G27LS-90P,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 18A
Frequency: 2.5GHz to 2.7GHz
Current - Test: 720mA
Gain: 18.5dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 16W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BLF7G27LS-90P,118 139766-BLF7G27LS-90P,118
Product Name 65V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-90P,118
Package Type Reel - TR SOT3; CDFM4
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
 - LM2724AM/NOPB - Rochester Electronics
Specs
Package Type SOP8
Packing Method Tube; Tube
View Details
2 suppliers
 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers