Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-75P,118 BLF7G27LS-75P,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 131284-BLF7G27LS-75P ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 18A Frequency: 2.3GHz to 2.4GHz Current - Test: 650mA Gain: 17dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 12W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 131284-BLF7G27LS-75P ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 18A Frequency: 2.3GHz to 2.4GHz Current - Test: 650mA Gain: 17dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 12W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-75P,118 - 131284-BLF7G27LS-75P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-75P,118
131284-BLF7G27LS-75P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-75P,118 131284-BLF7G27LS-75P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 131284-BLF7G27LS-75P ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 18A Frequency: 2.3GHz to 2.4GHz Current - Test: 650mA Gain: 17dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 12W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 131284-BLF7G27LS-75P,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 18A
Frequency: 2.3GHz to 2.4GHz
Current - Test: 650mA
Gain: 17dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 12W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 131284-BLF7G27LS-75P,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-75P,118
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
Single FETs, MOSFETs - 448-AIMZHN120R060M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
Bipolar Transistors - 1221268 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details