RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Trans RF FET N-CH 65V 28A 3-Pin SOT-502B T/R Product overview: BLF7G27LS-140,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 28A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-140,11
RF Mosfet LDMOS 28V 1.3A 2.5GHz ~ 2.7GHz 16.5dB 30W SOT502B
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 135976-BLF7G27LS-140
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 28A
Frequency: 2.5GHz to 2.7GHz
Current - Test: 1.3A
Gain: 16.5dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 30W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V SOT502B
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | BLF7G27LS-140,118 | 285-BLF7G27LS-140,118 | BLF7G27LS-140,118-ND | 135976-BLF7G27LS-140,118 | BLF7G27LS-140,118 |
| Product Name | 65V 28A MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-140,118 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | LDMOS | |||
| Package Type | SOT502-3 | Tape and Reel | SOT-502B | SOT3; SOT502B | Chassis Mount |
| Packing Method | Tape Reel; Tape & Reel | Tape and Reel | Tape Reel; Tape & Reel (TR) |