Power LDMOS transistor
RF MOSFET LDMOS 28V SOT502B Product overview: BLF7G27LS-100,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G27LS-100,11
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 140055-BLF7G27LS-100
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 28A
Frequency: 2.5GHz to 2.7GHz
Current - Test: 900mA
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 20W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 28V 900mA 2.5GHz ~ 2.7GHz 18dB 20W SOT502B
RF MOSFET LDMOS 28V SOT502B
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | BLF7G27LS-100,118 | 285-BLF7G27LS-100,118 | 140055-BLF7G27LS-100,118 | BLF7G27LS-100,118-ND | BLF7G27LS-100,118 |
| Product Name | 28V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G27LS-100,118 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT502B | Tape & Reel (TR) | SOT3; SOT502B | SOT-502B | Chassis Mount |