Ampleon RF Amplifiers BLF7G27L-200PB,112

Description
RF Amplifier IC W-CDMA 2.6GHz ~ 2.7GHz SOT1110A
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 2.6GHz ~ 2.7GHz SOT1110A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BLF7G27L-200PB,112-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC W-CDMA 2.6GHz ~ 2.7GHz SOT1110A

RF Amplifier IC W-CDMA 2.6GHz ~ 2.7GHz SOT1110A

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLF7G27L-200PB,112 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLF7G27L-200PB,112
RF and Wireless - RF Amplifiers BLF7G27L-200PB,112
IC AMP CDMA 2.6-2.7GHZ SOT1110A

IC AMP CDMA 2.6-2.7GHZ SOT1110A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BLF7G27L-200PB,112-ND BLF7G27L-200PB,112
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA
Frequency Range 2600 to 2700 MHz 2600 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
GPS / GLONASS / COMPASS LNA - BGA825L6S - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 17 dB
View Details