RF Power Field-Effect Transistor, 1-Element, N-Channel, Metal-oxide Semiconductor FET
RF Mosfet LDMOS 28V 1.3A 2.3GHz ~ 2.4GHz 18.5dB 30W SOT502B
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 133716-BLF7G24LS-140
Packaging: Tube/Rail
Voltage Rating: 65V
Current Rating: 28A
Frequency: 2.3GHz to 2.4GHz
Current - Test: 1.3A
Gain: 18.5dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 30W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| Rochester Electronics | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Transistors |
| Product Number | BLF7G24LS-140,112 | 568-8628-5-ND | 133716-BLF7G24LS-140,112 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G24LS-140,112 | |
| Polarity | N-Channel | LDMOS |