Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G24LS-100,112 BLF7G24LS-100,112

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770164-BLF7G24LS-100 ,112 Packaging: Tube Package: SOT-502B Current Rating: 28A Frequency: 2.3GHz ~ 2.4GHz Current - Test: 900mA Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 20W Family Name: BLF7G24LS-100 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G24LS-100,118; BLF7G24LS-100; Introduction Date: December 07, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770164-BLF7G24LS-100 ,112 Packaging: Tube Package: SOT-502B Current Rating: 28A Frequency: 2.3GHz ~ 2.4GHz Current - Test: 900mA Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 20W Family Name: BLF7G24LS-100 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G24LS-100,118; BLF7G24LS-100; Introduction Date: December 07, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G24LS-100,112 - 770164-BLF7G24LS-100,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G24LS-100,112
770164-BLF7G24LS-100,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G24LS-100,112 770164-BLF7G24LS-100,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770164-BLF7G24LS-100 ,112 Packaging: Tube Package: SOT-502B Current Rating: 28A Frequency: 2.3GHz ~ 2.4GHz Current - Test: 900mA Gain: 18dB Transistor Type: LDMOS Voltage - Test: 28V Power - Output: 20W Family Name: BLF7G24LS-100 Categories: Discrete Semiconductor Products Manufacturer Package: SOT502B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF7G24LS-100,118; BLF7G24LS-100; Introduction Date: December 07, 2015 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770164-BLF7G24LS-100,112
Packaging: Tube
Package: SOT-502B
Current Rating: 28A
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 900mA
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 20W
Family Name: BLF7G24LS-100
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF7G24LS-100,118; BLF7G24LS-100;
Introduction Date: December 07, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 568-8626-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8626-5-ND
RF FETs, MOSFETs 568-8626-5-ND
RF Mosfet LDMOS 28V 900mA 2.3GHz ~ 2.4GHz 18dB 20W SOT502B

RF Mosfet LDMOS 28V 900mA 2.3GHz ~ 2.4GHz 18dB 20W SOT502B

Buy Now Datasheet
 - BLF7G24LS-100,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G24LS-100,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G24LS-100,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G24LS-100,112
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors Power MOSFET RF Transistors
Product Number 770164-BLF7G24LS-100,112 568-8626-5-ND BLF7G24LS-100,112 BLF7G24LS-100,112
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G24LS-100,112 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 20 watts
Power Gain 18 dB
Operating Frequency 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data