Ampleon RF Amplifiers - BLF7G22LS-100P,112 BLF7G22LS-100P,112

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138281-BLF7G22LS-100 P,112 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138281-BLF7G22LS-100 P,112 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BLF7G22LS-100P,112
138281-BLF7G22LS-100P,112
RF Amplifiers - BLF7G22LS-100P,112 138281-BLF7G22LS-100P,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138281-BLF7G22LS-100 P,112 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 138281-BLF7G22LS-100P,112
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 138281-BLF7G22LS-100P,112
Product Name RF Amplifiers - BLF7G22LS-100P,112
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 6000 to 14000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details