Ampleon RF FETs, MOSFETs BLF7G22L-130,112

Description
RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.5dB 30W SOT502A
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.5dB 30W SOT502A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-8661-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-8661-ND
RF FETs, MOSFETs 568-8661-ND
RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.5dB 30W SOT502A

RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.5dB 30W SOT502A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G22L-130,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G22L-130,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G22L-130,112
RF MOSFET LDMOS 28V SOT502A

RF MOSFET LDMOS 28V SOT502A

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 568-8661-ND BLF7G22L-130,112
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502A SOT-502A
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 180 um Discrete GaAs pHEMT Die - QPD2018D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material GaAs
Transistor Grade / Operating Range Military
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details