Ampleon RF Amplifiers BLF7G22L-100P,112

Description
RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BLF7G22L-100P,112-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A

RF Amplifier IC W-CDMA 2GHz ~ 2.2GHz SOT1121A

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - BLF7G22L-100P,112
770154-BLF7G22L-100P,112
RF Amplifiers - BLF7G22L-100P,112 770154-BLF7G22L-100P,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770154-BLF7G22L-100P ,112 Series: * Part Status: Obsolete(EOL) Family Name: BLF7G22L-100P Categories: Uncategorized Alternative Parts (Cross-Reference): BLF7G22L-100P; BLF7G22L-100P,118; BLF8G22LS-140U; BLF8G22LS-140; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770154-BLF7G22L-100P,112
Series: *
Part Status: Obsolete(EOL)
Family Name: BLF7G22L-100P
Categories: Uncategorized
Alternative Parts (Cross-Reference): BLF7G22L-100P; BLF7G22L-100P,118; BLF8G22LS-140U; BLF8G22LS-140;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BLF7G22L-100P,112 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BLF7G22L-100P,112
RF and Wireless - RF Amplifiers BLF7G22L-100P,112
IC AMP W-CDMA 2-2.2GHZ SOT1121A

IC AMP W-CDMA 2-2.2GHZ SOT1121A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number BLF7G22L-100P,112-ND 770154-BLF7G22L-100P,112 BLF7G22L-100P,112
Product Name RF Amplifiers RF Amplifiers - BLF7G22L-100P,112 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA RF Microwave
Frequency Range 2000 to 2200 MHz 2000 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA736L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA, HSPDA
Frequency Range 800 to 2100 MHz
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details