Ampleon 65V 18A MOSFET Transistor BLF7G20LS-90P,118

Description
RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet
Description
RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BLF7G20LS-90P,118 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 2-Element, L Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
65V 18A MOSFET Transistor
285-BLF7G20LS-90P,118
65V 18A MOSFET Transistor 285-BLF7G20LS-90P,118
Trans RF FET N-CH 65V 18A 5-Pin CDFM T/R Product overview: BLF7G20LS-90P,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G20LS-90P,11 8 can be used for catalog matching and distributor lookup.

Trans RF FET N-CH 65V 18A 5-Pin CDFM T/R Product overview: BLF7G20LS-90P,118 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G20LS-90P,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-90P,118 - 139824-BLF7G20LS-90P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-90P,118
139824-BLF7G20LS-90P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-90P,118 139824-BLF7G20LS-90P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 139824-BLF7G20LS-90P ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 18A Frequency: 1.81GHz to 1.88GHz Current - Test: 550mA Gain: 19.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 40W Categories: Discrete Semiconductor Products Status: Active Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 139824-BLF7G20LS-90P,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 18A
Frequency: 1.81GHz to 1.88GHz
Current - Test: 550mA
Gain: 19.5dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 40W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF7G20LS-90P,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF7G20LS-90P,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF7G20LS-90P,118
RF MOSFET LDMOS 28V LDMOST

RF MOSFET LDMOS 28V LDMOST

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number BLF7G20LS-90P,118 285-BLF7G20LS-90P,118 139824-BLF7G20LS-90P,118 BLF7G20LS-90P,118
Product Name 65V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-90P,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel LDMOS (Dual), Common Source
Package Type SOT1121 Tape and Reel SOT3; CDFM4 SOT-1121B
Packing Method Tape Reel; Tape & Reel Tape and Reel Tape Reel; Tape & Reel (TR)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data