Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-140P,118 BLF7G20LS-140P,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138050-BLF7G20LS-140 P,118 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.81GHz to 1.88GHz Current - Test: 850mA Gain: 17.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 60W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138050-BLF7G20LS-140 P,118 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.81GHz to 1.88GHz Current - Test: 850mA Gain: 17.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 60W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-140P,118 - 138050-BLF7G20LS-140P,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-140P,118
138050-BLF7G20LS-140P,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-140P,118 138050-BLF7G20LS-140P,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 138050-BLF7G20LS-140 P,118 Packaging: Reel - TR Voltage Rating: 65V Frequency: 1.81GHz to 1.88GHz Current - Test: 850mA Gain: 17.5dB Transistor Polarity: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 60W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 138050-BLF7G20LS-140P,118
Packaging: Reel - TR
Voltage Rating: 65V
Frequency: 1.81GHz to 1.88GHz
Current - Test: 850mA
Gain: 17.5dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 60W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLF7G20LS-140P,118
65V MOSFET Transistor 285-BLF7G20LS-140P,118
RF FET LDMOS 65V 17DB SOT1121B Product overview: BLF7G20LS-140P,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G20LS-140P,1 18 can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 17DB SOT1121B Product overview: BLF7G20LS-140P,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF7G20LS-140P,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138050-BLF7G20LS-140P,118 285-BLF7G20LS-140P,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF7G20LS-140P,118 65V MOSFET Transistor
Polarity LDMOS (Dual), Common Source
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464890P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
Single FETs, MOSFETs - 448-AUIRF540ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
Single FETs, MOSFETs - 1727-7160-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers