Ampleon 28V MOSFET Transistor BLF6G38LS-50,118

Description
RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-50,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-50,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-50,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-50,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLF6G38LS-50,118
28V MOSFET Transistor 285-BLF6G38LS-50,118
RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-50,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-50,118 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-50,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-50,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - BLF6G38LS-50,118-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G38LS-50,118-ND
RF FETs, MOSFETs BLF6G38LS-50,118-ND
RF Mosfet LDMOS 28V 450mA 3.4GHz ~ 3.6GHz 14dB 9W SOT502B

RF Mosfet LDMOS 28V 450mA 3.4GHz ~ 3.6GHz 14dB 9W SOT502B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-50,118 - 127825-BLF6G38LS-50,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-50,118
127825-BLF6G38LS-50,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-50,118 127825-BLF6G38LS-50,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 127825-BLF6G38LS-50, 118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 16.5A Frequency: 3.4GHz to 3.6GHz Current - Test: 450mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 9W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 127825-BLF6G38LS-50,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 16.5A
Frequency: 3.4GHz to 3.6GHz
Current - Test: 450mA
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 9W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G38LS-50,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G38LS-50,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G38LS-50,118
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BLF6G38LS-50,118 BLF6G38LS-50,118-ND 127825-BLF6G38LS-50,118 BLF6G38LS-50,118
Product Name 28V MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-50,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT-502B SOT3; SOT502B SOT-502B
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details