Ampleon 28V MOSFET Transistor BLF6G38LS-100,112

Description
RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-100,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-100,11 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-100,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-100,11 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V MOSFET Transistor
285-BLF6G38LS-100,112
28V MOSFET Transistor 285-BLF6G38LS-100,112
RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-100,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-100,11 2 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V SOT502B Product overview: BLF6G38LS-100,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G38LS-100,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-100,112 - 913341-BLF6G38LS-100,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-100,112
913341-BLF6G38LS-100,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-100,112 913341-BLF6G38LS-100,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 913341-BLF6G38LS-100 ,112 Features: RF Mosfet LDMOS 28 V 1.05 A 3.4GHz ~ 3.6GHz 13dB 18.5W SOT502B Package: SOT-502B Package: Tray Part Status: Obsolete Family Name: BLF6G38 Categories: Discrete Semiconductor Products Case / Package: SOT502B ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 568-8658, 934061301112, BLF6G38LS-100, BLF6G38LS-100,112-ND , BLF6G38LS-100-ND, BLF6G38LS100112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 913341-BLF6G38LS-100,112
Features: RF Mosfet LDMOS 28 V 1.05 A 3.4GHz ~ 3.6GHz 13dB 18.5W SOT502B
Package: SOT-502B
Package: Tray
Part Status: Obsolete
Family Name: BLF6G38
Categories: Discrete Semiconductor Products
Case / Package: SOT502B
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 568-8658, 934061301112, BLF6G38LS-100, BLF6G38LS-100,112-ND, BLF6G38LS-100-ND, BLF6G38LS100112

Buy Now Datasheet
 - BLF6G38LS-100,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G38LS-100,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G38LS-100,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G38LS-100,112
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors
Product Number 285-BLF6G38LS-100,112 913341-BLF6G38LS-100,112 BLF6G38LS-100,112 BLF6G38LS-100,112
Product Name 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G38LS-100,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT3; SOT502B SOT502B SOT-502B
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
 - BSF885N03LQ3GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type WDSON-2-3
Packing Method Tape Reel; Tape & Reel
View Details
Power MOSFETs - SuperFAP-E3 Model: FMC05N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 1.5 ohms
IDSS 5000 milliamps
View Details