RF Mosfet LDMOS (Dual), Common Source 28V 450mA 2.5GHz ~ 2.7GHz 17.5dB 12W LDMOST
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 140644-BLF6G27LS-40P
Packaging: Bulk
Voltage Rating: 65V
Frequency: 2.5GHz to 2.7GHz
Current - Test: 450mA
Gain: 17.5dB
Transistor Polarity: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 12W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Trans RF MOSFET N-CH 65V 15.5A 5-Pin LDMOST Bulk Product overview: BLF6G27LS-40P,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 15.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G27LS-40P,11
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 568-12827-ND | 140644-BLF6G27LS-40P,112 | 285-BLF6G27LS-40P,112 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G27LS-40P,112 | 65V 15.5A MOSFET Transistor |
| Package Type | SOT-1121B | SOT3; CDFM4 | Bulk |
| Polarity | LDMOS (Dual), Common Source | ||
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 65 volts |