RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF FET LDMOS 65V 17DB SOT502B Product overview: BLF6G22LS-130,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G22LS-130,11
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 130637-BLF6G22LS-130
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 34A
Frequency: 2.11GHz to 2.17GHz
Current - Test: 1.1A
Gain: 17dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 30W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RF FET LDMOS 65V 17DB SOT502B
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | BLF6G22LS-130,118 | 285-BLF6G22LS-130,118 | 130637-BLF6G22LS-130,118 | 38-BLF6G22LS-130,118 |
| Product Name | 65V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-130,118 | RF FET LDMOS 65V 17DB SOT502B | |
| Polarity | N-Channel | LDMOS | N-Channel; N-CHANNEL | |
| Package Type | SOT502B | Reel - TR | SOT3; SOT502B | |
| Packing Method | Tape Reel; Tape & Reel | Reel - TR | Tape Reel; Tape & Reel (TR) | |
| Transistor Technology / Material | SILICON |