Ampleon RF FETs, MOSFETs BLF6G22LS-100,118

Description
RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.2dB 25W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.2dB 25W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF6G22LS-100,118-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G22LS-100,118-ND
RF FETs, MOSFETs BLF6G22LS-100,118-ND
RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.2dB 25W SOT502B

RF Mosfet LDMOS 28V 950mA 2.11GHz ~ 2.17GHz 18.2dB 25W SOT502B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-100,118 - 126217-BLF6G22LS-100,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-100,118
126217-BLF6G22LS-100,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-100,118 126217-BLF6G22LS-100,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 126217-BLF6G22LS-100 ,118 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 29A Frequency: 2.11GHz to 2.17GHz Current - Test: 950mA Gain: 18.2dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 25W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 126217-BLF6G22LS-100,118
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 29A
Frequency: 2.11GHz to 2.17GHz
Current - Test: 950mA
Gain: 18.2dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 25W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G22LS-100,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G22LS-100,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G22LS-100,118
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number BLF6G22LS-100,118-ND 126217-BLF6G22LS-100,118 BLF6G22LS-100,118
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G22LS-100,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B SOT3; SOT502B SOT502B
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2207344 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
9 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers