Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20S-230PRN,11 BLF6G20S-230PRN,11

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 135322-BLF6G20S-230P RN,11 Packaging: Tray Voltage Rating: 65V Current - Test: 2A Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 65W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT539B Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 135322-BLF6G20S-230P RN,11 Packaging: Tray Voltage Rating: 65V Current - Test: 2A Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 65W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT539B Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20S-230PRN,11 - 135322-BLF6G20S-230PRN,11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20S-230PRN,11
135322-BLF6G20S-230PRN,11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20S-230PRN,11 135322-BLF6G20S-230PRN,11
Manufacturer: Ampleon USA Inc. Win Source Part Number: 135322-BLF6G20S-230P RN,11 Packaging: Tray Voltage Rating: 65V Current - Test: 2A Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 65W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT539B Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 135322-BLF6G20S-230PRN,11
Packaging: Tray
Voltage Rating: 65V
Current - Test: 2A
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 65W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT539B
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 135322-BLF6G20S-230PRN,11
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G20S-230PRN,11
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Specs
Transistor Type MOSFET
Package Type Surface Mount
View Details
Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details