Ampleon 65V 39A MOSFET Transistor BLF6G20LS-140,118

Description
RF FET LDMOS 65V 16DB SOT502B / Trans RF MOSFET N-CH 65V 39A 3-Pin SOT-502B T/R Product overview: BLF6G20LS-140,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20LS-140,11 8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF FET LDMOS 65V 16DB SOT502B / Trans RF MOSFET N-CH 65V 39A 3-Pin SOT-502B T/R Product overview: BLF6G20LS-140,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20LS-140,11 8 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLF6G20LS-140 is a 140 W LDMOS power transistor designed for base station applications in the 1800 MHz to 2000 MHz frequency range. It is packaged in a SOT502B earless flanged ceramic package with two leads, and features an integrated ESD protection, internal matching, and high thermal stability. The device operates with a drain-source voltage up to 65 V and a maximum drain current of 39 A. Under 2-carrier W-CDMA conditions at 28 V and 1000 mA quiescent current, it delivers 35.5 W average output power, 16.5 dB power gain, 30% drain efficiency, -37 dBc IMD3, and -40 dBc ACPR. It withstands a 10:1 VSWR load mismatch in class-AB operation. Thermal resistance from junction to case is 0.49 K/W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

BLF6G20LS-140 is a 140 W LDMOS power transistor designed for base station applications in the 1800 MHz to 2000 MHz frequency range. It is packaged in a SOT502B earless flanged ceramic package with two leads, and features an integrated ESD protection, internal matching, and high thermal stability. The device operates with a drain-source voltage up to 65 V and a maximum drain current of 39 A. Under 2-carrier W-CDMA conditions at 28 V and 1000 mA quiescent current, it delivers 35.5 W average output power, 16.5 dB power gain, 30% drain efficiency, -37 dBc IMD3, and -40 dBc ACPR. It withstands a 10:1 VSWR load mismatch in class-AB operation. Thermal resistance from junction to case is 0.49 K/W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 39A MOSFET Transistor
285-BLF6G20LS-140,118
65V 39A MOSFET Transistor 285-BLF6G20LS-140,118
RF FET LDMOS 65V 16DB SOT502B / Trans RF MOSFET N-CH 65V 39A 3-Pin SOT-502B T/R Product overview: BLF6G20LS-140,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20LS-140,11 8 can be used for catalog matching and distributor lookup.

RF FET LDMOS 65V 16DB SOT502B / Trans RF MOSFET N-CH 65V 39A 3-Pin SOT-502B T/R Product overview: BLF6G20LS-140,118 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 39A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF6G20LS-140,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BLF6G20LS-140,118
Product Name 65V 39A MOSFET Transistor
Package Type Reel package
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2805S - 1149778-AUIRF2805S - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers