BLF6G13LS-250P is a 250W LDMOS power transistor designed for continuous wave (CW) applications at 1.3 GHz, housed in an earless flanged ceramic package (SOT1121B) with four leads and a source-connected flange. It operates at a supply voltage of 50 V, delivers 250 W output power, provides 17 dB power gain, and achieves 56% drain efficiency in class-AB operation. The device features integrated ESD protection, high ruggedness withstanding a 5:1 VSWR load mismatch, and internal matching for simplified design. Thermal resistance from junction to case is 0.26 K/W. It complies with RoHS Directive 2002/95/EC.
RF Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF6G13LS-250P,112 |
| Polarity | N-Channel |