Ampleon RF FETs, MOSFETs BLF6G10LS-135RN,11

Description
RF Mosfet LDMOS 28V 950mA 871.5MHz ~ 891.5MHz 21dB 26.5W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 950mA 871.5MHz ~ 891.5MHz 21dB 26.5W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF6G10LS-135RN,11-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF6G10LS-135RN,11-ND
RF FETs, MOSFETs BLF6G10LS-135RN,11-ND
RF Mosfet LDMOS 28V 950mA 871.5MHz ~ 891.5MHz 21dB 26.5W SOT502B

RF Mosfet LDMOS 28V 950mA 871.5MHz ~ 891.5MHz 21dB 26.5W SOT502B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-135RN,11 - 129158-BLF6G10LS-135RN,11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-135RN,11
129158-BLF6G10LS-135RN,11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-135RN,11 129158-BLF6G10LS-135RN,11
Manufacturer: Ampleon USA Inc. Win Source Part Number: 129158-BLF6G10LS-135 RN,11 Packaging: Tray Voltage Rating: 65V Current Rating: 32A Frequency: 871.5MHz to 891.5MHz Current - Test: 950mA Gain: 21dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 26.5W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT502B Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 129158-BLF6G10LS-135RN,11
Packaging: Tray
Voltage Rating: 65V
Current Rating: 32A
Frequency: 871.5MHz to 891.5MHz
Current - Test: 950mA
Gain: 21dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 26.5W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT502B
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF6G10LS-135RN,11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF6G10LS-135RN,11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF6G10LS-135RN,11
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number BLF6G10LS-135RN,11-ND 129158-BLF6G10LS-135RN,11 BLF6G10LS-135RN,11
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF6G10LS-135RN,11 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B SOT3; SOT502B SOT-502B
Unlock Full Specs
to access all available technical data