BLF6G10L-40BRN is a 40W LDMOS power transistor designed for base station applications in the 728 MHz to 960 MHz frequency range. It is housed in a flanged ceramic package (SOT1112A) with two mounting holes and six leads, measuring up to 20.45 mm in length, 9.65 mm in width, and 4.65 mm in height. The device features integrated ESD protection, current sense, and is rated for a maximum drain-source voltage of 65 V and junction temperature of 200 °C. It offers typical power gain of 23.0 dB and drain efficiency of 15.0% under 2-carrier W-CDMA conditions at 28 V supply voltage. The transistor is compliant with RoHS Directive 2002/95/EC and demonstrates ruggedness withstanding a VSWR of 10:1 under class-AB operation. Thermal resistance from junction to case is 1.7 K/W.
Power LDMOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF6G10L-40BRN,112 |
| Package Type | SOT1112A |