Ampleon RF FETs, MOSFETs BLF578XR,112

Description
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 225MHz 23.5dB 1400W SOT539A
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 225MHz 23.5dB 1400W SOT539A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-12823-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-12823-ND
RF FETs, MOSFETs 568-12823-ND
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 225MHz 23.5dB 1400W SOT539A

RF Mosfet LDMOS (Dual), Common Source 50V 40mA 225MHz 23.5dB 1400W SOT539A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF578XR,112 - 770108-BLF578XR,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF578XR,112
770108-BLF578XR,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF578XR,112 770108-BLF578XR,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770108-BLF578XR,112 Packaging: Tray Package: SOT539A Frequency: 225MHz Current - Test: 40mA Gain: 23.5dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 1400W Family Name: BLF578XR Categories: Discrete Semiconductor Products Manufacturer Package: SOT539A Voltage Rating DC: 110V Alternative Parts (Cross-Reference): BLF578XR; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770108-BLF578XR,112
Packaging: Tray
Package: SOT539A
Frequency: 225MHz
Current - Test: 40mA
Gain: 23.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 1400W
Family Name: BLF578XR
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF578XR;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BLF578XR,112 - Rochester Electronics
Newburyport, MA, United States
RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

RF Power Field-Effect Transistor, 2-Element, Ultra High Frequency Band, Silicon, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Transistors RF MOSFET Transistors Power MOSFET
Product Number 568-12823-ND 770108-BLF578XR,112 BLF578XR,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF578XR,112
Package Type SOT-539A SOT3 SOT539
Output Power 1400 watts
Power Gain 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMV17N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4000 ohms
IDSS 17000 milliamps
View Details
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3 ohms
View Details