BLF521 - UHF Power VDMOS Transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201245-BLF521
Packaging: Tray
Voltage Rating: 40V
Current Rating: 1A
Frequency: 500MHz
Current - Test: 10mA
Gain: 13dB
Transistor Polarity: N-Channel
Voltage - Test: 12.5V
Power - Output: 2W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CRDB4
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RF MOSFET
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | BLF521 | 201245-BLF521 | BLF521 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF521 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT172D | SOT3; CRDB4 |