Ampleon RF FETs, MOSFETs BLF404,115

Description
RF Mosfet N-Channel 12.5V 50mA 500MHz 11.5dB 4W 8-CSMD
Request a Quote Datasheet
Description
RF Mosfet N-Channel 12.5V 50mA 500MHz 11.5dB 4W 8-CSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BLF404,115-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF404,115-ND
RF FETs, MOSFETs BLF404,115-ND
RF Mosfet N-Channel 12.5V 50mA 500MHz 11.5dB 4W 8-CSMD

RF Mosfet N-Channel 12.5V 50mA 500MHz 11.5dB 4W 8-CSMD

Buy Now Datasheet
Singapore, Singapore
SMD 40V 1.5A MOSFET Transistor
285-BLF404,115
SMD 40V 1.5A MOSFET Transistor 285-BLF404,115
Trans RF FET N-CH 40V 1.5A 8-Pin CDIP SMD T/R Product overview: BLF404,115 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF404,115 can be used for catalog matching and distributor lookup.

Trans RF FET N-CH 40V 1.5A 8-Pin CDIP SMD T/R Product overview: BLF404,115 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 40V, 1.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF404,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF404,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF404,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF404,115
RF MOSFET 12.5V 8CSMD

RF MOSFET 12.5V 8CSMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BLF404,115-ND 285-BLF404,115 BLF404,115
Product Name RF FETs, MOSFETs SMD 40V 1.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-409A Tape and Reel SOT-409A
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Transconductance 2.70E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
SMD 75V 80A MOSFET Transistor - 278-AUIRFS3607 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers