Ampleon 32V MOSFET Transistor BLF368,112

Description
RF MOSFET 32V CDFM4 Product overview: BLF368,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF368,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 32V CDFM4 Product overview: BLF368,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF368,112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V MOSFET Transistor
285-BLF368,112
32V MOSFET Transistor 285-BLF368,112
RF MOSFET 32V CDFM4 Product overview: BLF368,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF368,112 can be used for catalog matching and distributor lookup.

RF MOSFET 32V CDFM4 Product overview: BLF368,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF368,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF FETs, MOSFETs - 568-2390-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-2390-ND
RF FETs, MOSFETs 568-2390-ND
RF Mosfet 2 N-Channel (Dual) Common Source 32V 250mA 225MHz 13.5dB 300W CDFM4

RF Mosfet 2 N-Channel (Dual) Common Source 32V 250mA 225MHz 13.5dB 300W CDFM4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF368,112 - 770099-BLF368,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF368,112
770099-BLF368,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF368,112 770099-BLF368,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770099-BLF368,112 Packaging: Tray Package: SOT-262A1 Current Rating: 25A Frequency: 225MHz Current - Test: 250mA Gain: 13.5dB Transistor Type: 2 N-Channel (Dual) Common Source Voltage - Test: 32V Power - Output: 300W Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: CDFM4 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF368; BLF368,112; BLF184XRU; BLF184XR; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770099-BLF368,112
Packaging: Tray
Package: SOT-262A1
Current Rating: 25A
Frequency: 225MHz
Current - Test: 250mA
Gain: 13.5dB
Transistor Type: 2 N-Channel (Dual) Common Source
Voltage - Test: 32V
Power - Output: 300W
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF368; BLF368,112; BLF184XRU; BLF184XR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF368,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF368,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF368,112
RF MOSFET 32V CDFM4

RF MOSFET 32V CDFM4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 285-BLF368,112 568-2390-ND 770099-BLF368,112 BLF368,112
Product Name 32V MOSFET Transistor RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF368,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tray SOT-262A1 SOT3; SOT26 SOT26; SOT-262A1
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers