Ampleon 65V MOSFET Transistor BLF245B

Description
RF FET 2 NC 65V 18DB SOT279A Product overview: BLF245B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF FET 2 NC 65V 18DB SOT279A Product overview: BLF245B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V MOSFET Transistor
285-BLF245B
65V MOSFET Transistor 285-BLF245B
RF FET 2 NC 65V 18DB SOT279A Product overview: BLF245B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245B can be used for catalog matching and distributor lookup.

RF FET 2 NC 65V 18DB SOT279A Product overview: BLF245B from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF245B - 201242-BLF245B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF245B
201242-BLF245B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF245B 201242-BLF245B
Manufacturer: Ampleon USA Inc. Win Source Part Number: 201242-BLF245B Packaging: Tray Voltage Rating: 65V Current Rating: 4.5A Frequency: 175MHz Current - Test: 25mA Gain: 18dB Transistor Polarity: 2 N-Channel (Dual) Common Source Voltage - Test: 28V Power - Output: 30W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM4 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201242-BLF245B
Packaging: Tray
Voltage Rating: 65V
Current Rating: 4.5A
Frequency: 175MHz
Current - Test: 25mA
Gain: 18dB
Transistor Polarity: 2 N-Channel (Dual) Common Source
Voltage - Test: 28V
Power - Output: 30W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BLF245B - Rochester Electronics
Newburyport, MA, United States
BLF245B - VHF push-pull power MOS transistor

BLF245B - VHF push-pull power MOS transistor

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET
Product Number 285-BLF245B 201242-BLF245B BLF245B
Product Name 65V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF245B
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Common Source
Unlock Full Specs
to access all available technical data

Similar Products

CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRFS3107-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMH21N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2700 ohms
IDSS 21000 milliamps
View Details