Ampleon RF FETs, MOSFETs BLF245,112

Description
RF Mosfet N-Channel 28V 50mA 175MHz 15.5dB 30W CRFM4
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 50mA 175MHz 15.5dB 30W CRFM4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-2402-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-2402-ND
RF FETs, MOSFETs 568-2402-ND
RF Mosfet N-Channel 28V 50mA 175MHz 15.5dB 30W CRFM4

RF Mosfet N-Channel 28V 50mA 175MHz 15.5dB 30W CRFM4

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-BLF245,112
28V MOSFET Transistor 285-BLF245,112
RF MOSFET 28V CRFM4 Product overview: BLF245,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245,112 can be used for catalog matching and distributor lookup.

RF MOSFET 28V CRFM4 Product overview: BLF245,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF245,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF245,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF245,112
RF MOSFET 28V CRFM4

RF MOSFET 28V CRFM4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-2402-ND 285-BLF245,112 BLF245,112
Product Name RF FETs, MOSFETs 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT123; SOT-123A Tray SOT123; SOT-123A
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers