BLF242 is an HF-VHF power MOS transistor designed for professional transmitter applications, packaged in a 4-lead SOT123A flange with a ceramic cap and isolated leads. It features gold metallization for reliability, withstands a load mismatch of VSWR=50 at 28V and 175MHz, and operates in class-B with a typical power gain of >13 dB and efficiency exceeding 50% at 5W output. The device has a drain-source breakdown voltage of 28V and operates with a quiescent current of 10mA. It contains beryllium oxide, requiring careful handling and disposal according to safety regulations.
BLF242 - HF-VHF power MOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF242 |
| Package Type | SOT-123 |