Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770089-BLF2324M8LS20
Packaging: Tray
Package: SOT539B
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 1.74A
Gain: 17.2dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 60W
Family Name: BLF2324M8LS200P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF2324M8LS200PJ; BLF2324M8LS200P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Power LDMOS transistor
RF MOSFET LDMOS 28V SOT539B
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | RF Transistors |
| Product Number | 770089-BLF2324M8LS200PU | BLF2324M8LS200PU | BLF2324M8LS200PU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2324M8LS200PU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Output Power | 60 watts |