Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF182XRSU BLF182XRSU

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770079-BLF182XRSU Packaging: Tray Package: SOT-1121B Frequency: 108MHz Current - Test: 100mA Gain: 28dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 250W Family Name: BLF182XRS Categories: Discrete Semiconductor Products Voltage Rating DC: 135V Alternative Parts (Cross-Reference): BLF182XRS; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770079-BLF182XRSU Packaging: Tray Package: SOT-1121B Frequency: 108MHz Current - Test: 100mA Gain: 28dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 250W Family Name: BLF182XRS Categories: Discrete Semiconductor Products Voltage Rating DC: 135V Alternative Parts (Cross-Reference): BLF182XRS; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF182XRSU - 770079-BLF182XRSU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF182XRSU
770079-BLF182XRSU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF182XRSU 770079-BLF182XRSU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770079-BLF182XRSU Packaging: Tray Package: SOT-1121B Frequency: 108MHz Current - Test: 100mA Gain: 28dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 250W Family Name: BLF182XRS Categories: Discrete Semiconductor Products Voltage Rating DC: 135V Alternative Parts (Cross-Reference): BLF182XRS; Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770079-BLF182XRSU
Packaging: Tray
Package: SOT-1121B
Frequency: 108MHz
Current - Test: 100mA
Gain: 28dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF182XRS
Categories: Discrete Semiconductor Products
Voltage Rating DC: 135V
Alternative Parts (Cross-Reference): BLF182XRS;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BLF182XRSU - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF182XRSU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF182XRSU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF182XRSU
RF MOSFET LDMOS 50V SOT1121B

RF MOSFET LDMOS 50V SOT1121B

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Power MOSFET RF Transistors
Product Number 770079-BLF182XRSU BLF182XRSU BLF182XRSU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF182XRSU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMR28N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1900 ohms
IDSS 28000 milliamps
View Details
N-Channel Power MOSFET - BSC040N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0040 ohms
View Details
5 suppliers