600W Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770068-BLF10H6600PSU
Packaging: Bulk
Package: SOT539B
Frequency: 860MHz
Current - Test: 1.3A
Gain: 20.8dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 250W
Family Name: BLF10H6600PS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539B
Voltage Rating DC: 110V
Introduction Date: December 07, 2015
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RF FET LDMOS 110V 20.8DB SOT539B
RF MOSFET LDMOS 50V SOT539B
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors | RF Transistors |
| Product Number | BLF10H6600PSU | 770068-BLF10H6600PSU | 38-BLF10H6600PSU | BLF10H6600PSU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF10H6600PSU | RF FET LDMOS 110V 20.8DB SOT539B | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT539 | SOT3 | SOT539B |