BLF1046 is a silicon N-channel enhancement mode lateral DMOS transistor for UHF broadband applications up to 1 GHz, housed in a 2-lead flange package (SOT467C) with the source connected to the mounting flange. It operates at a drain-source voltage up to 65 V and handles a maximum DC drain current of 4.5 A, with a junction temperature rating of 200 °C. The device provides typical power gain exceeding 14 dB at 960 MHz and 45 W peak envelope power in class-AB operation, with drain efficiency above 46%. It is rated for ruggedness under a VSWR of 10:1 and meets IEC 60134 absolute maximum ratings. The package dimensions are 18.54 mm in height and 9.25 mm in width.
BLF1046 - UHF power LDMOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF1046 |
| Package Type | SOT-46 |