Ampleon RF FETs, MOSFETs BLF1043,112

Description
RF Mosfet LDMOS 26V 85mA 960MHz 18.5dB 10W 2-CSMD
Request a Quote Datasheet
Description
RF Mosfet LDMOS 26V 85mA 960MHz 18.5dB 10W 2-CSMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-2409-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-2409-ND
RF FETs, MOSFETs 568-2409-ND
RF Mosfet LDMOS 26V 85mA 960MHz 18.5dB 10W 2-CSMD

RF Mosfet LDMOS 26V 85mA 960MHz 18.5dB 10W 2-CSMD

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF1043,112 - 123682-BLF1043,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF1043,112
123682-BLF1043,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF1043,112 123682-BLF1043,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 123682-BLF1043,112 Packaging: Tray Voltage Rating: 65V Current Rating: 2.2A Frequency: 960MHz Current - Test: 85mA Gain: 18.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 10W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 2-CDIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 123682-BLF1043,112
Packaging: Tray
Voltage Rating: 65V
Current Rating: 2.2A
Frequency: 960MHz
Current - Test: 85mA
Gain: 18.5dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 10W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 2-CDIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF1043,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF1043,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF1043,112
RF MOSFET LDMOS 26V 2CSMD

RF MOSFET LDMOS 26V 2CSMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 568-2409-ND 123682-BLF1043,112 BLF1043,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF1043,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-538A SOT3; 2-CDIP SOT-538A
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details