The BLF0910H6LS500 is a 500W LDMOS power transistor designed for industrial applications at 915 MHz, housed in an earless flanged ceramic package (SOT502B) with two leads and a drain connected to the flange. It operates with a drain-source voltage up to 114.5 V and a junction temperature up to 225°C, featuring a thermal resistance from junction to case of 0.2 K/W at 500 W output. The device exhibits high efficiency (63.5% typical) and power gain of 19.5 dB under pulsed conditions, with integrated ESD protection and compliance to RoHS. It is rated for continuous wave and pulsed operation in the 900 to 930 MHz bandwidth and withstands a load mismatch of VSWR=30:1 in class-AB operation.
Power LDMOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF0910H6LS500U |
| Package Type | SOT502B |