The BLD6G22L-50 is a fully integrated Doherty transistor for W-CDMA base station applications in the 2110 MHz to 2170 MHz range, using Ampleon's GEN6 LDMOS technology. It features an integrated asymmetrical power splitter, output combiner, and independent biasing for main and peak amplifiers. The device is packaged in a flanged ceramic SOT1130A case with two mounting holes and four leads. It delivers 8 W average output power, 14 dB power gain, and 40% drain efficiency at 28 V drain bias with a 2-carrier W-CDMA signal. The transistor supports peak bias down to 0 V, offers 100% peak power tested output capability, and has built-in ESD protection. Thermal resistance from junction to case is 1.9 K/W at 8 W output. It is RoHS compliant and rated for a maximum junction temperature of 200 °C and drain-source voltage of 65 V.
RF Mosfet LDMOS (Dual), Common Source 28V 170mA 2.14GHz 14dB 8W CDFM4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-8632-5-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-1130A |