Power LDMOS transistor
Win Source Part Number: 1049326-BLC9G24XS-17
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 250 mA
Gain: 15.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 30 V
Power - Output: 170W
Package / Case: SOT-1275-3
Supplier Device Package: SOT-1275-3
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934960037517,1603-10
Base Product Number: BLC9
Product Status: Obsolete
RF Mosfet LDMOS (Dual), Common Source 30V 250mA 2.3GHz ~ 2.4GHz 15.5dB 170W SOT-1275-3
RF MOSFET LDMOS 30V SOT1275-3
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | BLC9G24XS-170AVZ | 1049326-BLC9G24XS-170AVZ | 1603-1088-ND | BLC9G24XS-170AVZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT1275 | SOT3 | SOT-1275-3 | SOT-1275-3 |