Trans RF MOSFET N-CH 65V 7-Pin SOT-1258 Tray Product overview: BLC9G22XS-400AVTZ from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC9G22XS-400AVT
RF Mosfet LDMOS 32V 810mA 2.11GHz ~ 2.2GHz 15.3dB 580W SOT1258-4
Win Source Part Number: 1049325-BLC9G22XS-40
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.2GHz
Current - Test: 810 mA
Gain: 15.3dB
Transistor Type: LDMOS
Voltage - Test: 32 V
Power - Output: 580W
Package / Case: SOT-1258-4
Supplier Device Package: SOT1258-4
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1081,9340697295
Base Product Number: BLC9
Product Status: Obsolete
Power LDMOS transistor
RF MOSFET LDMOS 32V SOT1258-4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | Power MOSFET | RF Transistors |
| Product Number | 285-BLC9G22XS-400AVTZ | 1603-1081-ND | 1049325-BLC9G22XS-400AVTZ | BLC9G22XS-400AVTZ | BLC9G22XS-400AVTZ |
| Product Name | 65V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 65 volts | ||||
| Transconductance | 0.0200 kS | ||||
| TJ | -40 C (-40 F) | ||||
| Package Type | Tray | SOT-1258-4 | SOT3 | SOT1258 | SOT-1258-4 |