Ampleon RF FETs, MOSFETs BLC9G20LS-470AVTZ

Description
Power LDMOS transistor
Request a Quote Datasheet
Description
Power LDMOS transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BLC9G20LS-470AVTZ - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
RF FETs, MOSFETs - 1603-1059-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1059-ND
RF FETs, MOSFETs 1603-1059-ND
RF Mosfet LDMOS (Dual), Common Source 28V 400mA 1.81GHz ~ 1.88GHz 15.7dB 470W DFM6

RF Mosfet LDMOS (Dual), Common Source 28V 400mA 1.81GHz ~ 1.88GHz 15.7dB 470W DFM6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-470AVTZ - 770062-BLC9G20LS-470AVTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-470AVTZ
770062-BLC9G20LS-470AVTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-470AVTZ 770062-BLC9G20LS-470AVTZ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770062-BLC9G20LS-470 AVTZ Packaging: Tray Package: SOT-1258-3 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 400mA Gain: 15.7dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Power - Output: 470W Family Name: BLC9G20LS-470AVT Categories: Discrete Semiconductor Products Manufacturer Package: SOT-1258-3 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLC9G20LS-470AVT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770062-BLC9G20LS-470AVTZ
Packaging: Tray
Package: SOT-1258-3
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 400mA
Gain: 15.7dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 470W
Family Name: BLC9G20LS-470AVT
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-1258-3
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC9G20LS-470AVT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC9G20LS-470AVTZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC9G20LS-470AVTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC9G20LS-470AVTZ
RF MOSFET LDMOS 28V DFM6

RF MOSFET LDMOS 28V DFM6

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Power MOSFET Transistors RF MOSFET Transistors RF Transistors
Product Number BLC9G20LS-470AVTZ 1603-1059-ND 770062-BLC9G20LS-470AVTZ BLC9G20LS-470AVTZ
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-470AVTZ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT1258 SOT-1258-3 SOT3 SOT-1258-3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3684-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC005N03LS5 - BSC005N03LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 5.50E-4 ohms
View Details
CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers