Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-361AVTY BLC9G20LS-361AVTY

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770061-BLC9G20LS-361 AVTY Packaging: Reel package Package: SOT-1258-3 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 300mA Gain: 15.7dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Noise Figure: 0.6dB Power - Output: 360W Family Name: BLC9G20LS-361AVT Categories: Discrete Semiconductor Products Manufacturer Package: DFM6 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLC9G20LS-361AVT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770061-BLC9G20LS-361 AVTY Packaging: Reel package Package: SOT-1258-3 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 300mA Gain: 15.7dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Noise Figure: 0.6dB Power - Output: 360W Family Name: BLC9G20LS-361AVT Categories: Discrete Semiconductor Products Manufacturer Package: DFM6 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLC9G20LS-361AVT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-361AVTY - 770061-BLC9G20LS-361AVTY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-361AVTY
770061-BLC9G20LS-361AVTY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-361AVTY 770061-BLC9G20LS-361AVTY
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770061-BLC9G20LS-361 AVTY Packaging: Reel package Package: SOT-1258-3 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 300mA Gain: 15.7dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28V Noise Figure: 0.6dB Power - Output: 360W Family Name: BLC9G20LS-361AVT Categories: Discrete Semiconductor Products Manufacturer Package: DFM6 Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLC9G20LS-361AVT; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770061-BLC9G20LS-361AVTY
Packaging: Reel package
Package: SOT-1258-3
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 300mA
Gain: 15.7dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Noise Figure: 0.6dB
Power - Output: 360W
Family Name: BLC9G20LS-361AVT
Categories: Discrete Semiconductor Products
Manufacturer Package: DFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC9G20LS-361AVT;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - BLC9G20LS-361AVTY - Rochester Electronics
Newburyport, MA, United States
Power LDMOS transistor

Power LDMOS transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC9G20LS-361AVTY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC9G20LS-361AVTY
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC9G20LS-361AVTY
RF MOSFET LDMOS 28V DFM6

RF MOSFET LDMOS 28V DFM6

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Power MOSFET RF Transistors
Product Number 770061-BLC9G20LS-361AVTY BLC9G20LS-361AVTY BLC9G20LS-361AVTY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-361AVTY Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 360 watts
Power Gain 15.7 dB
Noise Figure 0.6000 dB
Unlock Full Specs
to access all available technical data