Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770060-BLC9G20LS-150
Packaging: Tray
Package: SOT1275-3
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 150W
Categories: Discrete Semiconductor Products
Voltage Rating DC: 65V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Power LDMOS transistor
RF MOSFET LDMOS 28V SOT1275-3
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 770060-BLC9G20LS-150PVZ | BLC9G20LS-150PVZ | BLC9G20LS-150PVZ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-150PVZ | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | SOT1275 | SOT-1275-3 |