Power LDMOS transistor
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770059-BLC9G20LS-120
Packaging: Reel package
Package: SOT1275-3
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 700mA
Gain: 19.2dB
Transistor Type: LDMOS
Voltage - Test: 28V
Power - Output: 120W
Family Name: BLC9G20LS-120V
Categories: Discrete Semiconductor Products
Manufacturer Package: DFM6
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC9G20LS-120VZ; BLC9G20LS-120V;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V SOT1275-3
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | BLC9G20LS-120VY | 770059-BLC9G20LS-120VY | BLC9G20LS-120VY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20LS-120VY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT1275 | SOT3 | SOT-1275-3 |