BLC9G10XS-120A is a 120 W LDMOS power transistor for base station applications in the 920 MHz to 960 MHz frequency range, housed in an air cavity plastic earless flanged package (SOT1273-1). It features internal matching, integrated ESD protection, and low thermal resistance for thermal stability. The device supports asymmetrical Doherty configurations with a drain-source breakdown voltage of 65 V, a maximum junction temperature of 225 °C, and a thermal resistance from junction to case of 0.301 k/W at 28.2 W. It delivers 125 to 140 W output power at 3 dB gain compression and demonstrates excellent ruggedness under a VSWR of 10:1.
Power LDMOS transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLC9G10XS-120AY |
| Package Type | SOT1273-1 |